RAF Electronic Hardware Female Standoffs Inch 1681T-832-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 8.73mm is a stainless steel component designed for applications requiring a round female-female standoff. It features an overall length of 8.73mm and an external width of 6.35mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The standoff is suitable for use in various engineering projects where durability and corrosion resistance are essential. Its metric specifications and stainless steel construction make it a reliable choice for securing components in assemblies.

Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 8.73mm is a stainless steel component designed for applications requiring a round female-female standoff. It features an overall length of 8.73mm and an external width of 6.35mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances. The standoff is suitable for use in various engineering projects where durability and corrosion resistance are essential. Its metric specifications and stainless steel construction make it a reliable choice for securing components in assemblies.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1681T-832-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1681T-832-SS
Female Standoffs Inch 1681T-832-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1681T-832-SS
Standoffs & Spacers 1681T-832-SS
Standoffs & Spacers 1/4 RD FM S/O 11/32 8-32 STAINLESS STEEL

Standoffs & Spacers 1/4 RD FM S/O 11/32 8-32 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware - 44Y3720 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
44Y3720
Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware 44Y3720
STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, SS, 8.73MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:-; Overall Length:8.73mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1681T-832-SS 1681T-832-SS 44Y3720
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 8.73Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details