RAF Electronic Hardware Standoffs & Spacers 1643-256-AL-7

Description
Standoffs & Spacers 3/16 RD FM S/O 7/8 2-56 AL CLR IRIDITE
Datasheet
Description
Standoffs & Spacers 3/16 RD FM S/O 7/8 2-56 AL CLR IRIDITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
1643-256-AL-7
Standoffs & Spacers 1643-256-AL-7
Standoffs & Spacers 3/16 RD FM S/O 7/8 2-56 AL CLR IRIDITE

Standoffs & Spacers 3/16 RD FM S/O 7/8 2-56 AL CLR IRIDITE

Buy Now
Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware - 44Y3619 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware
44Y3619
Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware 44Y3619
STANDOFF, ROUND FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:4.76mm; Product Range:

STANDOFF, ROUND FEMALE, ALU, 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:22.23mm; External Width:4.76mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1643-256-AL-7 44Y3619
Product Name Standoffs & Spacers Standoff, Round Female, Alu, 22.23Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details