RAF Electronic Hardware Female Standoffs Inch 1641-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1641-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1641-440-AL
Female Standoffs Inch 1641-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1118-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1118-ND
Board Spacers, Standoffs 1772-1118-ND
"Round Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1641-440-AL
Standoffs & Spacers 1641-440-AL
Standoffs & Spacers AL 4-40 3/4in 3/16in Round FEM Standoff

Standoffs & Spacers AL 4-40 3/4in 3/16in Round FEM Standoff

Buy Now
Standoff, Round Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware - 84X8132 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware
84X8132
Standoff, Round Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware 84X8132
STANDOFF, ROUND FEMALE, ALU, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, ALU, 19.05MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm; External Width:4.76mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1641-440-AL 1772-1118-ND 1641-440-AL 84X8132
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Alu, 19.05Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details