Standoffs & Spacers 3/16 RD FM S/O 21/32 2-56 STAINLESS STEEL
STANDOFF, ROUND FEMALE, SS, 16.67MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:16.67mm; External Width:4.76mm
| RAF Electronic Hardware | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1639T-256-SS | 1639T-256-SS | 44Y3579 |
| Product Name | Female Standoffs Inch | Standoffs & Spacers | Standoff, Round Female, Ss, 16.67Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff | Standoff; Female / Female Standoff; Round |