STANDOFF, ROUND FEMALE, NYLON, 15.88MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm; External Width:4.76mm RoHS Compliant: Yes
Standoffs & Spacers 3/16 RD FM S/O 5/8 2-56 NYLON
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1639-256-N | 44Y3572 | 1639-256-N |
| Product Name | Female Standoffs Inch | Standoff, Round Female, Nylon, 15.88Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female / Female Standoff; Round | Standoff |