BSO4™ blind threaded standoffs install flush with one surface of stainless steel sheets as thin as 0.8 mm and provide internally threaded standoff features. They are designed for use in stainless steel sheets with hardness HRB 88 / HB 183 or less, and feature a minimum hole size of 7.14 mm and a minimum distance to edge of 8 mm. The length of part BSO4-M5-20 is 25 mm based on the length code for M5 x 0.8 threads. The F dimension is a minimum of 6.5 mm. Material is precipitation hardened stainless steel offering corrosion resistance comparable to 300 series stainless steel.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types BSO4 standoffs are for installation into stainless steel sheets as thin as 1.02mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO4-M5-20 | BSO4-M5-20 |
| Product Name | Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 400 SERIES STAINLESS STEEL |