RAF Electronic Hardware Female Standoffs Inch 1632-440-AL

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1632-440-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1632-440-AL
Female Standoffs Inch 1632-440-AL
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1632-440-AL-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1632-440-AL-ND
Board Spacers, Standoffs 1772-1632-440-AL-ND
"Round Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #4-40 Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1632-440-AL
Standoffs & Spacers 1632-440-AL
Standoffs & Spacers AL 4-40 3/16in Round FEM Standoff

Standoffs & Spacers AL 4-40 3/16in Round FEM Standoff

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1632-440-AL 1772-1632-440-AL-ND 1632-440-AL
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details