RAF Electronic Hardware Female Standoffs Inch 1631T-440-SS

Description
Female Standoffs
Description
Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 3.97mm (part number 44Y3487) is constructed from stainless steel, ensuring durability and resistance to corrosion. It features a round female-female design, making it suitable for various applications where secure spacing is required. The overall length of the standoff is 3.97mm, with an external width of 4.76mm. This component is compatible with metric and imperial thread sizes, specifically designed for 4-40 threads. Its stainless steel material complies with RoHS standards, making it a reliable choice for engineers seeking environmentally friendly options.

Datasheet Summary
Powered by GS/AI

The Standoff, Round Female, SS, 3.97mm (part number 44Y3487) is constructed from stainless steel, ensuring durability and resistance to corrosion. It features a round female-female design, making it suitable for various applications where secure spacing is required. The overall length of the standoff is 3.97mm, with an external width of 4.76mm. This component is compatible with metric and imperial thread sizes, specifically designed for 4-40 threads. Its stainless steel material complies with RoHS standards, making it a reliable choice for engineers seeking environmentally friendly options.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1631T-440-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1631T-440-SS
Female Standoffs Inch 1631T-440-SS
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1631T-440-SS
Standoffs & Spacers 1631T-440-SS
Standoffs & Spacers 3/16 RD FM S/O 5/32 4-40 STAINLESS STEEL

Standoffs & Spacers 3/16 RD FM S/O 5/32 4-40 STAINLESS STEEL

Buy Now
Standoff, Round Female, Ss, 3.97Mm; Standoff Material Raf Electronic Hardware - 44Y3487 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Ss, 3.97Mm; Standoff Material Raf Electronic Hardware
44Y3487
Standoff, Round Female, Ss, 3.97Mm; Standoff Material Raf Electronic Hardware 44Y3487
STANDOFF, ROUND FEMALE, SS, 3.97MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.97mm; External Width:4.76mm

STANDOFF, ROUND FEMALE, SS, 3.97MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.97mm; External Width:4.76mm

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1631T-440-SS 1631T-440-SS 44Y3487
Product Name Female Standoffs Inch Standoffs & Spacers Standoff, Round Female, Ss, 3.97Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
PCB Supports - 2809168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details