The Female Standoff part number 1612-256-B from RAF Electronic Hardware is constructed from brass and features a round shape with a diameter of 1/2 inch. It has a thread size of 2-56 and a length of 7/8 inch. The product is compliant with RoHS standards and does not have any plating finish. The outer diameter is 1/8 inch, making it suitable for various applications where secure spacing is required.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1612-256-B |
| Product Name | Female Standoffs Inch |
| Type & Shape | Standoff |