RAF Electronic Hardware Swage Spacers Inch 1561-D-4-B

Description
Swage Spacers
Description
Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Swage Spacer 1561-D-4-B from RAF Electronic Hardware is constructed from brass and features a hexagonal shape with an outer diameter of 1/4 inch. It has a length of 1/8 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole measuring 0.115 inch, with tolerances of +0.010/-0.010. The spacer is designed for a board thickness of 1/8 inch and has a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Swage Spacer 1561-D-4-B from RAF Electronic Hardware is constructed from brass and features a hexagonal shape with an outer diameter of 1/4 inch. It has a length of 1/8 inch and a shank diameter of 0.188 inch. The product includes a thread clearance hole measuring 0.115 inch, with tolerances of +0.010/-0.010. The spacer is designed for a board thickness of 1/8 inch and has a counterbore of 0.150 inch. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1561-D-4-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1561-D-4-B
Swage Spacers Inch 1561-D-4-B
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1561-D-4-B
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details