The Swage Spacer 1547-E-3-SS is constructed from stainless steel and features a hexagon shape with an outer diameter of 3/16 inches. It has a length of 3/16 inches and a shank diameter of 0.139 inches. The product includes a thread clearance hole with a tolerance of +0.010/-0.010, measuring 0.101 inches. Additionally, it has a counterbore diameter of 0.108 inches and is designed for a board thickness of 3/16 inches. The spacer is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1547-E-3-SS |
| Product Name | Swage Spacers Inch |
| Type & Shape | Spacer |