Blind-threaded self-clinching standoffs designed for permanent installation in metal sheets, featuring a closed-end barrel for flush mounting on the outer surface. Available in hardened stainless steel for use in stainless steel sheets with a maximum hardness of HRB 88 / HB 183. The BSO series has a minimum hole size of 0.040 in, a minimum edge distance of 0.27 in, and a thread size of #6-32. Length options include 0.687 in (22 in 32nds of an inch).
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-632-22ZI | BSO-632-22ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |