RAF Electronic Hardware Swage Spacers Inch 1532-B-6-AL

Description
Swage Spacers
Request a Quote Datasheet
Description
Swage Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1532-B-6-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1532-B-6-AL
Swage Spacers Inch 1532-B-6-AL
Swage Spacers

Swage Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2021-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2021-ND
Board Spacers, Standoffs 1772-2021-ND
"Round Spacer Unthreaded Aluminum 0.188"" (4.78mm) 3/16"""

"Round Spacer Unthreaded Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1532-B-6-AL
Standoffs & Spacers 1532-B-6-AL
Standoffs & Spacers 1/4 Rd X 3/16 X .140 ID Round Swage Spacer

Standoffs & Spacers 1/4 Rd X 3/16 X .140 ID Round Swage Spacer

Buy Now Datasheet
Spacer, Swage Round, Alu, 7.43Mm; Spacer Material Raf Electronic Hardware - 87X7388 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Alu, 7.43Mm; Spacer Material Raf Electronic Hardware
87X7388
Spacer, Swage Round, Alu, 7.43Mm; Spacer Material Raf Electronic Hardware 87X7388
SPACER, SWAGE ROUND, ALU, 7.43MM; Spacer Material:Aluminium; Overall Length:7.43mm; Outer Diameter:6.35mm; Inner Diameter:3.56mm; Spacer Type:Swage Round; Product Range:- RoHS Compliant: Yes

SPACER, SWAGE ROUND, ALU, 7.43MM; Spacer Material:Aluminium; Overall Length:7.43mm; Outer Diameter:6.35mm; Inner Diameter:3.56mm; Spacer Type:Swage Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1532-B-6-AL 1772-2021-ND 1532-B-6-AL 87X7388
Product Name Swage Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Swage Round, Alu, 7.43Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Steel Spacers - E5-19-601-11 - bisco industries
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details