RAF Electronic Hardware Swage Spacers Inch 1516A-D-3-AL

Description
Swage Spacers
Datasheet
Description
Swage Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Inch - 1516A-D-3-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Inch
1516A-D-3-AL
Swage Spacers Inch 1516A-D-3-AL
Swage Spacers

Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1516A-D-3-AL
Product Name Swage Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Hexagonal Spacer With #6-32 Thread, Made from Brass - A 9B43-E63232A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details