RAF Electronic Hardware Spacers Inch 1482-38-SS

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 1482-38-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape. The outer diameter measures 5/8 inches, and the length is 1.875 inches. It includes a hole clearance of 0.38 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch part number 1482-38-SS from RAF Electronic Hardware is constructed from stainless steel and features a hexagon shape. The outer diameter measures 5/8 inches, and the length is 1.875 inches. It includes a hole clearance of 0.38 inches with a tolerance of +0.010/-0.010. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1482-38-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1482-38-SS
Spacers Inch 1482-38-SS
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1482-38-SS
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details