The 1458T-25-S spacer is a hexagon-shaped component made from steel, featuring an outer diameter of 5/8 inch and a length of 0.40625 inches (13/32 inch). It has a hole clearance of 0.252 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. Its robust steel construction makes it suitable for various applications requiring reliable spacing solutions.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1458T-25-S |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |