RAF Electronic Hardware Spacers Inch 1316T-4-N

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The 1316T-4-N spacer is a hexagon-shaped component made from nylon, featuring an outer diameter of 3/16 inch and a length of 7/32 inch. It has a hole clearance of 0.115 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring lightweight and non-conductive spacers.

Datasheet Summary
Powered by GS/AI

The 1316T-4-N spacer is a hexagon-shaped component made from nylon, featuring an outer diameter of 3/16 inch and a length of 7/32 inch. It has a hole clearance of 0.115 inches, with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring lightweight and non-conductive spacers.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1316T-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1316T-4-N
Spacers Inch 1316T-4-N
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1316T-4-N
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details