RAF Electronic Hardware Spacers Inch 1316-4-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1316-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1316-4-SS
Spacers Inch 1316-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2830-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2830-ND
Board Spacers, Standoffs 1772-2830-ND
"Hex Spacer Unthreaded Stainless Steel 0.187"" (4.76mm)"

"Hex Spacer Unthreaded Stainless Steel 0.187"" (4.76mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1316-4-SS
Standoffs & Spacers 1316-4-SS
Standoffs & Spacers 3/16 Hex X 3/16 X .115 ID Hex Spacer

Standoffs & Spacers 3/16 Hex X 3/16 X .115 ID Hex Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1316-4-SS 1772-2830-ND 1316-4-SS
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
20mm Long, 3mm Dia. Steel Spring Post - S7270YM3020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7874 inch (20 mm)
View Details