RAF Electronic Hardware Spacers Inch 1250-25-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1250-25-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1250-25-AL
Spacers Inch 1250-25-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3646-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3646-ND
Board Spacers, Standoffs 1772-3646-ND
"Round Spacer Unthreaded Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1250-25-AL
Standoffs & Spacers 1250-25-AL
Standoffs & Spacers 5/8 Rd X 3/8 X .252 ID Round Spacer

Standoffs & Spacers 5/8 Rd X 3/8 X .252 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1250-25-AL 1772-3646-ND 1250-25-AL
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 3035188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details