RAF Electronic Hardware Spacers Inch 1246-38-PH

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1246-38-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1246-38-PH
Spacers Inch 1246-38-PH
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Raf Electronic Hardware - 05W9969 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Raf Electronic Hardware
05W9969
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Raf Electronic Hardware 05W9969
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:15.88mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:15.88mm; Inner Diameter:9.65mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1246-38-PH 05W9969
Product Name Spacers Inch Spacer, Round, Phenolic, 3.18Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2215 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details