RAF Electronic Hardware Spacers Inch 1217-25-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1217-25-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1217-25-AL
Spacers Inch 1217-25-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1125-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1125-ND
Board Spacers, Standoffs 1772-1125-ND
"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1217-25-AL
Standoffs & Spacers 1217-25-AL
Standoffs & Spacers AL 1/4in 1/2in Spacer

Standoffs & Spacers AL 1/4in 1/2in Spacer

Buy Now

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1217-25-AL 1772-1125-ND 1217-25-AL
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details