The Spacers Inch, part number 1206-8-PH, are round-shaped spacers made from phenolic material. They have an outer diameter of 3/8 inch and a length of 1.5 inches. The hole clearance is specified as 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish. These specifications may be relevant for engineers considering the mechanical and material properties required for their applications.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 1206-8-PH |
| Product Name | Spacers Inch |
| Type & Shape | Spacer |