BSOA blind-threaded self-clinching standoffs are designed for mounting into steel or aluminum sheets with a maximum hardness of HRB 50 or HB 82, providing a flush, closed-end installation. The part is threaded for M3.5 x 0.6, with a length of 22 (5.59 mm) and installs into minimum hole sizes of 3.9 mm. It features a thicker wall for increased bearing surface to reduce panel damage during clinching.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BSOA-3-5M3-22 |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric |
| Type & Shape | Standoff; Round |
| Mounting | Self-Clinching |
| Material | Aluminum |