Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
RAF ELECTRONIC HARDWARE
1190-6-SS -- SPACERS INCH
RAF Electronic Hardware
Spacers Inch
1190-6-SS
Description
Spacers
RAF Electronic Hardware
Done
Datasheet
Description
Spacers
Datasheet
Suppliers
Company
Product
Description
Supplier Links
RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1190-6-SS
Spacers Inch
1190-6-SS
Spacers
Spacers
Supplier's Site
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standoffs & Spacers
1190-6-SS
Standoffs & Spacers
1190-6-SS
Standoffs & Spacers SS 1/2in 3/8in Spacer
Standoffs & Spacers SS 1/2in 3/8in Spacer
Buy Now
Technical Specifications
RAF Electronic Hardware
VAST STOCK CO., LIMITED
Product Category
Posts, Spacers, and Standoffs
Posts, Spacers, and Standoffs
Product Number
1190-6-SS
1190-6-SS
Product Name
Spacers Inch
Standoffs & Spacers
Type & Shape
Spacer
Standoff
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Powerpole ® 75 Short Spacer, Red
1399G23-BK
Specs
Type & Shape
Spacer
View Details
SPIROL
Conveyor Spacers
Series CS100
Specs
Type & Shape
Spacer
Material
Metal; Steel
Outside Diameter
0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
RS Components, Ltd.
PCB Supports
1026665
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
Body Length
0.9843 inch (25 mm)
View Details
PennEngineering®
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified
BSO4-832-30
Specs
Type & Shape
Standoff; Round
Mounting
Self-Clinching
Material
StainlessSteel
View Details
2
suppliers