RAF Electronic Hardware Spacers Inch 1153A-4-PH

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1153A-4-PH - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1153A-4-PH
Spacers Inch 1153A-4-PH
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1153A-4-PH
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details