RAF Electronic Hardware Spacers Inch 1134-8-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1134-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1134-8-SS
Spacers Inch 1134-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1134-8-SS
Standoffs & Spacers 1134-8-SS
Standoffs & Spacers 7/8 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 7/8 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 22.225Mm; Spacer Type Raf Electronic Hardware - 27T8638 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 22.225Mm; Spacer Type Raf Electronic Hardware
27T8638
Spacer, Ss, 6.35Mm X 22.225Mm; Spacer Type Raf Electronic Hardware 27T8638
SPACER, SS, 6.35MM X 22.225MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:22.225mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 22.225MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:22.225mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1134-8-SS 1134-8-SS 27T8638
Product Name Spacers Inch Standoffs & Spacers Spacer, Ss, 6.35Mm X 22.225Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-M3-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 1613595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details