RAF Electronic Hardware Spacers Inch 1131-4-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1131-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1131-4-SS
Spacers Inch 1131-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1131-4-SS
Standoffs & Spacers 1131-4-SS
Standoffs & Spacers 11/16 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 11/16 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 17.475Mm; Spacer Type Raf Electronic Hardware - 27T8605 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 17.475Mm; Spacer Type Raf Electronic Hardware
27T8605
Spacer, Ss, 6.35Mm X 17.475Mm; Spacer Type Raf Electronic Hardware 27T8605
SPACER, SS, 6.35MM X 17.475MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:17.475mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 17.475MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:17.475mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1131-4-SS 1131-4-SS 27T8605
Product Name Spacers Inch Standoffs & Spacers Spacer, Ss, 6.35Mm X 17.475Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details