RAF Electronic Hardware Spacers Inch 1129-4-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1129-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1129-4-SS
Spacers Inch 1129-4-SS
Spacers

Spacers

Supplier's Site Datasheet
Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware - 27T8587 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware
27T8587
Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware 27T8587
SPACER, SS, 6.35MM X 14.3MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:14.3mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 14.3MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:14.3mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1129-4-SS
Standoffs & Spacers 1129-4-SS
Standoffs & Spacers 9/16 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 9/16 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1129-4-SS 27T8587 1129-4-SS
Product Name Spacers Inch Spacer, Ss, 6.35Mm X 14.3Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 2240374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details