RAF Electronic Hardware Spacers Inch 1128-4-N

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1128-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1128-4-N
Spacers Inch 1128-4-N
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1128-4-N
Standoffs & Spacers 1128-4-N
Standoffs & Spacers 1/2 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 1/2 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware - 27T8577 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware
27T8577
Spacer, Nylon, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware 27T8577
SPACER, NYLON, 6.35MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 12.7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:12.7mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1128-4-N 1128-4-N 27T8577
Product Name Spacers Inch Standoffs & Spacers Spacer, Nylon, 6.35Mm X 12.7Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details