RAF Electronic Hardware Spacer, Round, Brass, 12.7Mm; Spacer Material Raf Electronic Hardware 1128-4-B-12

Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 12.7Mm; Spacer Material Raf Electronic Hardware - 46M4665 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 12.7Mm; Spacer Material Raf Electronic Hardware
46M4665
Spacer, Round, Brass, 12.7Mm; Spacer Material Raf Electronic Hardware 46M4665
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 46M4665
Product Name Spacer, Round, Brass, 12.7Mm; Spacer Material Raf Electronic Hardware
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details