RAF Electronic Hardware Spacers Inch 1127-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1127-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1127-4-N
Spacers Inch 1127-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1112-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1112-ND
Board Spacers, Standoffs 1772-1112-ND
"Round Spacer Unthreaded Nylon 0.438"" (11.13mm) 7/16"""

"Round Spacer Unthreaded Nylon 0.438"" (11.13mm) 7/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1127-4-N
Standoffs & Spacers 1127-4-N
Standoffs & Spacers 7/16 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 7/16 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware - 27T8568 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware
27T8568
Spacer, Nylon 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware 27T8568
SPACER, NYLON 6.35MM X 11.125MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:11.125mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON 6.35MM X 11.125MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:11.125mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1127-4-N 1772-1112-ND 1127-4-N 27T8568
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Nylon 6.35Mm X 11.125Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details