RAF Electronic Hardware Spacers Inch 1126-8-SS

Description
Spacers
Datasheet
Description
Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1126-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1126-8-SS
Spacers Inch 1126-8-SS
Spacers

Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1126-8-SS
Standoffs & Spacers 1126-8-SS
Standoffs & Spacers 3/8 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 3/8 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Ss, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware - 27T8566 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Ss, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
27T8566
Spacer, Ss, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware 27T8566
SPACER, SS, 6.35MM X 9.525MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:9.525mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, SS, 6.35MM X 9.525MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:9.525mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1126-8-SS 1126-8-SS 27T8566
Product Name Spacers Inch Standoffs & Spacers Spacer, Ss, 6.35Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details