RAF Electronic Hardware Spacer, Round, Aluminium, 9.53Mm; Spacer Material Raf Electronic Hardware 1126-4-AL-0

Description
SPACER, ROUND, ALUMINIUM, 9.53MM; Spacer Material:Aluminium; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, ALUMINIUM, 9.53MM; Spacer Material:Aluminium; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 9.53Mm; Spacer Material Raf Electronic Hardware - 54M3349 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 9.53Mm; Spacer Material Raf Electronic Hardware
54M3349
Spacer, Round, Aluminium, 9.53Mm; Spacer Material Raf Electronic Hardware 54M3349
SPACER, ROUND, ALUMINIUM, 9.53MM; Spacer Material:Aluminium; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 9.53MM; Spacer Material:Aluminium; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:2.92mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 54M3349
Product Name Spacer, Round, Aluminium, 9.53Mm; Spacer Material Raf Electronic Hardware
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Supports - 304143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 1.4 inch (35.6 mm)
View Details