RAF Electronic Hardware Spacers Inch 1124-8-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1124-8-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1124-8-N
Spacers Inch 1124-8-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1715-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1715-ND
Board Spacers, Standoffs 1772-1715-ND
"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1124-8-N
Standoffs & Spacers 1124-8-N
Standoffs & Spacers 1/4 LNGTH 0.166 ID STD. ROUND SPACER

Standoffs & Spacers 1/4 LNGTH 0.166 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware - 27T8547 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
27T8547
Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware 27T8547
SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:6.35mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.216mm; Overall Length:6.35mm; Product Range:-; Bore Size:4.216mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1124-8-N 1772-1715-ND 1124-8-N 27T8547
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Nylon, 6.35Mm X 6.35Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers