RAF Electronic Hardware Spacers Inch 1123-8-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1123-8-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1123-8-AL
Spacers Inch 1123-8-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1315-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1315-ND
Board Spacers, Standoffs 1772-1315-ND
"Round Spacer Unthreaded Aluminum 0.188"" (4.78mm) 3/16"""

"Round Spacer Unthreaded Aluminum 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1123-8-AL
Standoffs & Spacers 1123-8-AL
Standoffs & Spacers 1/4 Rd X 3/16 X .166 ID Round Spacer

Standoffs & Spacers 1/4 Rd X 3/16 X .166 ID Round Spacer

Buy Now Datasheet
Spacer, Round, Aluminium, 4.76Mm; Spacer Material Raf Electronic Hardware - 45Y0300 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 4.76Mm; Spacer Material Raf Electronic Hardware
45Y0300
Spacer, Round, Aluminium, 4.76Mm; Spacer Material Raf Electronic Hardware 45Y0300
SPACER, ROUND, ALUMINIUM, 4.76MM; Spacer Material:Aluminium; Overall Length:4.76mm; Outer Diameter:6.35mm; Inner Diameter:4.22mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 4.76MM; Spacer Material:Aluminium; Overall Length:4.76mm; Outer Diameter:6.35mm; Inner Diameter:4.22mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1123-8-AL 1772-1315-ND 1123-8-AL 45Y0300
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Aluminium, 4.76Mm; Spacer Material Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 1026592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers