RAF Electronic Hardware Spacers Inch 1122-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1122-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1122-4-N
Spacers Inch 1122-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1997-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1997-ND
Board Spacers, Standoffs 1772-1997-ND
"Round Spacer Unthreaded Nylon 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1122-4-N
Standoffs & Spacers 1122-4-N
Standoffs & Spacers 1/8 LNGTH 0.115 ID STD. ROUND SPACER

Standoffs & Spacers 1/8 LNGTH 0.115 ID STD. ROUND SPACER

Buy Now Datasheet
Spacer, Nylon, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware - 27T8523 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware
27T8523
Spacer, Nylon, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware 27T8523
SPACER, NYLON, 6.35MM X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:3.175mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, NYLON, 6.35MM X 3.175MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:2.921mm; Overall Length:3.175mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1122-4-N 1772-1997-ND 1122-4-N 27T8523
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Nylon, 6.35Mm X 3.175Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details