RAF Electronic Hardware Spacers Inch 1121-4-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1121-4-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1121-4-AL
Spacers Inch 1121-4-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3287-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3287-ND
Board Spacers, Standoffs 1772-3287-ND
"Round Spacer Unthreaded Aluminum 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1121-4-AL
Standoffs & Spacers 1121-4-AL
Standoffs & Spacers 3/16 Rd X 1.00 X .115 ID Round Spacer

Standoffs & Spacers 3/16 Rd X 1.00 X .115 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1121-4-AL 1772-3287-ND 1121-4-AL
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 2240454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details