RAF Electronic Hardware Spacers Inch 1111-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1111-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1111-4-N
Spacers Inch 1111-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3408-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3408-ND
Board Spacers, Standoffs 1772-3408-ND
"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1111-4-N
Standoffs & Spacers 1111-4-N
Standoffs & Spacers 3/8 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Standoffs & Spacers 3/8 LNGTH 0.115 ID SCRW SZ 4 RND SPACER

Buy Now Datasheet
Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware - 27T8508 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
27T8508
Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware 27T8508
SPACER, NYLON 4.776MM X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

SPACER, NYLON 4.776MM X 9.525MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.775mm; Inner Diameter:2.921mm; Overall Length:9.525mm; Product Range:-; Bore Size:2.921mm; Wire Diameter:4.776mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1111-4-N 1772-3408-ND 1111-4-N 27T8508
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers Spacer, Nylon 4.776Mm X 9.525Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details