RAF Electronic Hardware Spacers Inch 1109-2-AL

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1109-2-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1109-2-AL
Spacers Inch 1109-2-AL
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3149-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3149-ND
Board Spacers, Standoffs 1772-3149-ND
"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1109-2-AL
Standoffs & Spacers 1109-2-AL
Standoffs & Spacers 3/16 Rd X 1/4 X .090 ID Round Spacer

Standoffs & Spacers 3/16 Rd X 1/4 X .090 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1109-2-AL 1772-3149-ND 1109-2-AL
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details