RAF Electronic Hardware Spacers Inch 1107T-4-N

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1107T-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1107T-4-N
Spacers Inch 1107T-4-N
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3124-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3124-ND
Board Spacers, Standoffs 1772-3124-ND
"Round Spacer Unthreaded Nylon 0.156"" (3.97mm)"

"Round Spacer Unthreaded Nylon 0.156"" (3.97mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1107T-4-N
Standoffs & Spacers 1107T-4-N
Standoffs & Spacers 3/16 Rd X 5/32 X .115 ID Round Spacer

Standoffs & Spacers 3/16 Rd X 5/32 X .115 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1107T-4-N 1772-3124-ND 1107T-4-N
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacers - 134987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details