RAF Electronic Hardware Spacers Inch 1102-0-SS

Description
Spacers
Request a Quote Datasheet
Description
Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1102-0-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1102-0-SS
Spacers Inch 1102-0-SS
Spacers

Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2522-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2522-ND
Board Spacers, Standoffs 1772-2522-ND
"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1102-0-SS
Standoffs & Spacers 1102-0-SS
Standoffs & Spacers 1/8 Rd X 1/4 X .064 ID Round Spacer

Standoffs & Spacers 1/8 Rd X 1/4 X .064 ID Round Spacer

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1102-0-SS 1772-2522-ND 1102-0-SS
Product Name Spacers Inch Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details