RAF Electronic Hardware Panel Screw Retainer StyleB 1009-125-B

Description
Panel Screw Retainer - Style B
Datasheet
Description
Panel Screw Retainer - Style B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Screw Retainer StyleB - 1009-125-B - RAF Electronic Hardware
Seymour, CT, United States
Panel Screw Retainer StyleB
1009-125-B
Panel Screw Retainer StyleB 1009-125-B
Panel Screw Retainer - Style B

Panel Screw Retainer - Style B

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1009-125-B
Product Name Panel Screw Retainer StyleB
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details