RAF Electronic Hardware Panel Screw Washer For Screw Style5 0994-N

Description
Washer For Panel Screw - Style 5
Description
Washer For Panel Screw - Style 5
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Screw Washer for Screw Style 5, part number 0994-N, is constructed from nylon and is designed for use with 6-32 thread types. It features dimensions of 7/16" for outer diameter (A), 0.328" for inner diameter (B), 0.296" for thickness (C), 0.171" for height (D), 1/32" for washer thickness (E), and 0.078" for the thickness of the washer (F). This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Panel Screw Washer for Screw Style 5, part number 0994-N, is constructed from nylon and is designed for use with 6-32 thread types. It features dimensions of 7/16" for outer diameter (A), 0.328" for inner diameter (B), 0.296" for thickness (C), 0.171" for height (D), 1/32" for washer thickness (E), and 0.078" for the thickness of the washer (F). This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Panel Screw Washer For Screw Style5 - 0994-N - RAF Electronic Hardware
Seymour, CT, United States
Panel Screw Washer For Screw Style5
0994-N
Panel Screw Washer For Screw Style5 0994-N
Washer For Panel Screw - Style 5

Washer For Panel Screw - Style 5

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Washers
Product Number 0994-N
Product Name Panel Screw Washer For Screw Style5
Washer Type Panel Screw Washer For Screw Style5
Unlock Full Specs
to access all available technical data

Similar Products

Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers & Shims - PW-120X150X0.3 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Thickness 0.250 to 0.300 inch (6.350 to 7.620 mm)
View Details
Heavy Duty Square Washers - 31926 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Washers - 2452883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.307 inch (7.798 mm)
View Details