RAF Electronic Hardware Captive Panel Screws Style1 0108-SS

Description
Captive Panel Screws - Style 1
Datasheet
Description
Captive Panel Screws - Style 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screws Style1 - 0108-SS - RAF Electronic Hardware
Seymour, CT, United States
Captive Panel Screws Style1
0108-SS
Captive Panel Screws Style1 0108-SS
Captive Panel Screws - Style 1

Captive Panel Screws - Style 1

Supplier's Site Datasheet
Captive Panel Screw, Ss, 6-32, 0.844 ; Thread Size Imperial Raf Electronic Hardware - 27T8446 - Newark, An Avnet Company
Chicago, IL, United States
Captive Panel Screw, Ss, 6-32, 0.844 ; Thread Size Imperial Raf Electronic Hardware
27T8446
Captive Panel Screw, Ss, 6-32, 0.844 ; Thread Size Imperial Raf Electronic Hardware 27T8446
CAPTIVE PANEL SCREW, SS, 6-32, 0.844 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.844"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

CAPTIVE PANEL SCREW, SS, 6-32, 0.844 "; Thread Size - Imperial:6-32; Thread Size - Metric:-; Screw Length:0.844"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number 0108-SS 27T8446
Product Name Captive Panel Screws Style1 Captive Panel Screw, Ss, 6-32, 0.844 ; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - 09-11-302-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6732 inch (17.1 mm)
Material Steel
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Captive Screw 4-40 Thread - 8708 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6250 inch (15.87 mm)
Material Stainless Steel
View Details