MuxLab, Inc. Audio Zone Amp, Cls D, 20Hz-20Khz, 100W; Product Range Muxlab 500217

Description
AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 100W; Product Range:-; Plug Type:
Datasheet
Description
AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 100W; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Zone Amp, Cls D, 20Hz-20Khz, 100W; Product Range Muxlab - 59AC8294 - Newark, An Avnet Company
Chicago, IL, United States
Audio Zone Amp, Cls D, 20Hz-20Khz, 100W; Product Range Muxlab
59AC8294
Audio Zone Amp, Cls D, 20Hz-20Khz, 100W; Product Range Muxlab 59AC8294
AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 100W; Product Range:-; Plug Type:

AUDIO ZONE AMP, CLS D, 20HZ-20KHZ, 100W; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 59AC8294
Product Name Audio Zone Amp, Cls D, 20Hz-20Khz, 100W; Product Range Muxlab
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - AMP-A460H - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 60 watts
View Details