Murrplastik Systems, Inc. Bushings, Grommets 87141752

Description
"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Blue"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87141752-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87141752-ND
Bushings, Grommets 2160-87141752-ND
"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Blue"

"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Blue"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87141752-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0591 inch (1.5 mm)
Material Other; Polyvinyl Chloride
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details