RS Components, Ltd. Cable Grommets 8399819

Description
Desk Grommet cable outlet 80mm Grey
Request a Quote
Description
Desk Grommet cable outlet 80mm Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 8399819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
8399819
Cable Grommets 8399819
Desk Grommet cable outlet 80mm Grey

Desk Grommet cable outlet 80mm Grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 8399819
Product Name Cable Grommets
Inside Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2691839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1260 inch (3.2 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0591 to 0.0787 inch (1.5 to 2 mm)
View Details
Cable Grommets - 1367023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2756 inch (7 mm)
Groove Width 0.0394 inch (1 mm)
View Details
Cable Grommets - 6664584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7480 inch (19 mm)
Material Other; Pvc
View Details