Murrplastik Systems, Inc. Bushings, Grommets 87121914

Description
KDT/ZE+ 09-EMC: BLACK
Request a Quote Datasheet
Description
KDT/ZE+ 09-EMC: BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 2160-87121914-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
2160-87121914-ND
Bushings, Grommets 2160-87121914-ND
KDT/ZE+ 09-EMC: BLACK

KDT/ZE+ 09-EMC: BLACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2160-87121914-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-18/NI - CHC-18/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details