Certex UK Web Lashing POWERTEX Trucker r-PET Length 10 701401002200250

Description
The Powertex Trucker r-PET lashing is a 2-part lashing and used for professional haulers. The lashing is made from recycled high-strength polyester (r-PET) yarn, Cr6 free steel ratchets and hooks. Because the webbing is made from r-PET yarn, this product has a 42% CO2 reduction* compared to the standard Trucker Lashing. This lashing is part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) Suitable for professional transporters looking for extra high strength and durability in a web lashing. Strong and durable with LC 2500 daN and STF 350 daN Webbing has min. breaking strength of 7500 daN Blue webbing with 2500 daN print for easy identification Both the long part and short part carry blue identification labels Label gives information on STF and lashing capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by an layer of transparent plastic for long life Year/Month calendar printed on the label where latest inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram, and information about the Aspire Range™ Each lashing is marked with QR code to access the full user manual Cr6 free galvanization – better for health and environment Trucker can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2 *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET web lashings have 42% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.
Request a Quote
Description
The Powertex Trucker r-PET lashing is a 2-part lashing and used for professional haulers. The lashing is made from recycled high-strength polyester (r-PET) yarn, Cr6 free steel ratchets and hooks. Because the webbing is made from r-PET yarn, this product has a 42% CO2 reduction* compared to the standard Trucker Lashing. This lashing is part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) Suitable for professional transporters looking for extra high strength and durability in a web lashing. Strong and durable with LC 2500 daN and STF 350 daN Webbing has min. breaking strength of 7500 daN Blue webbing with 2500 daN print for easy identification Both the long part and short part carry blue identification labels Label gives information on STF and lashing capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by an layer of transparent plastic for long life Year/Month calendar printed on the label where latest inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram, and information about the Aspire Range™ Each lashing is marked with QR code to access the full user manual Cr6 free galvanization – better for health and environment Trucker can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2 *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET web lashings have 42% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Web Lashing POWERTEX Trucker r-PET Length 10 - 701401002200250 - Certex UK
Harworth, United Kingdom
Web Lashing POWERTEX Trucker r-PET Length 10
701401002200250
Web Lashing POWERTEX Trucker r-PET Length 10 701401002200250
The Powertex Trucker r-PET lashing is a 2-part lashing and used for professional haulers. The lashing is made from recycled high-strength polyester (r-PET) yarn, Cr6 free steel ratchets and hooks. Because the webbing is made from r-PET yarn, this product has a 42% CO2 reduction* compared to the standard Trucker Lashing. This lashing is part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab documents drop-down menu) Suitable for professional transporters looking for extra high strength and durability in a web lashing. Strong and durable with LC 2500 daN and STF 350 daN Webbing has min. breaking strength of 7500 daN Blue webbing with 2500 daN print for easy identification Both the long part and short part carry blue identification labels Label gives information on STF and lashing capacity for different lashing connections Each part is marked with a unique serial number for safe equipment registration The blue information label is protected by an layer of transparent plastic for long life Year/Month calendar printed on the label where latest inspection date can be marked or punched All lashings carry a white label with important warning instructions and user instruction pictogram, and information about the Aspire Range™ Each lashing is marked with QR code to access the full user manual Cr6 free galvanization – better for health and environment Trucker can be supplied with other lengths and other end fittings on request. Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2 *A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET web lashings have 42% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.

The Powertex Trucker r-PET lashing is a 2-part lashing and used for professional haulers.

The lashing is made from recycled high-strength polyester (r-PET) yarn, Cr6 free steel ratchets and hooks. Because the webbing is made from r-PET yarn, this product has a 42% CO2 reduction* compared to the standard Trucker Lashing.

This lashing is part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award.

Sustainability Fact Sheet Available (see tab documents drop-down menu)

Suitable for professional transporters looking for extra high strength and durability in a web lashing.

  • Strong and durable with LC 2500 daN and STF 350 daN
  • Webbing has min. breaking strength of 7500 daN
  • Blue webbing with 2500 daN print for easy identification
  • Both the long part and short part carry blue identification labels
  • Label gives information on STF and lashing capacity for different lashing connections
  • Each part is marked with a unique serial number for safe equipment registration
  • The blue information label is protected by an layer of transparent plastic for long life
  • Year/Month calendar printed on the label where latest inspection date can be marked or punched
  • All lashings carry a white label with important warning instructions and user instruction pictogram, and information about the Aspire Range™
  • Each lashing is marked with QR code to access the full user manual
  • Cr6 free galvanization – better for health and environment
  • Trucker can be supplied with other lengths and other end fittings on request.

Safety factor: Webbing min. 3, rachets min. 2 and hooks min. 2

*A 3rd party climate LCA with a cradle-to-gate perspective according to ISO14067 has shown that our r-PET web lashings have 42% fewer CO2 emissions than our standard product. This means that our products are not only better for the environment but also make a positive contribution to reducing CO2 emissions.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Tie Down Straps
Product Number 701401002200250
Product Name Web Lashing POWERTEX Trucker r-PET Length 10
Length 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.3150 inch (8 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.2362 inch (6 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Loadfast Ratchet Assemblies -  - Certex UK
Specs
Length 0.1969 inch (5 mm)
Type Ratchet Strap
Strap Material Polyester
View Details
Lashing Claw Forankra VL500 Length 12 - 701301202200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details