Murata Electronics Ceramic Capacitors - ZRB157R61A225ME11D ZRB157R61A225ME11D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 904334-ZRB157R61A225 ME11D Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: ZRB157R6 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0060 Other Part Number: 490-ZRB157R61A225ME1 1D, 490-ZRB157R61A225ME1 1D-ND, 490-ZRB157R61A225ME1 1DTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 904334-ZRB157R61A225 ME11D Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: ZRB157R6 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0060 Other Part Number: 490-ZRB157R61A225ME1 1D, 490-ZRB157R61A225ME1 1D-ND, 490-ZRB157R61A225ME1 1DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ZRB157R61A225ME11D - 904334-ZRB157R61A225ME11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ZRB157R61A225ME11D
904334-ZRB157R61A225ME11D
Ceramic Capacitors - ZRB157R61A225ME11D 904334-ZRB157R61A225ME11D
Manufacturer: Murata Electronics North America Win Source Part Number: 904334-ZRB157R61A225 ME11D Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: ZRB157R6 Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0060 Other Part Number: 490-ZRB157R61A225ME1 1D, 490-ZRB157R61A225ME1 1D-ND, 490-ZRB157R61A225ME1 1DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 904334-ZRB157R61A225ME11D
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: ZRB157R6
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0060
Other Part Number: 490-ZRB157R61A225ME11D, 490-ZRB157R61A225ME11D-ND, 490-ZRB157R61A225ME11DTR

Buy Now
Ceramic Capacitors - 490-ZRB157R61A225ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER MLCC Product overview: ZRB157R61A225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB157R61A225ME11 D can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: ZRB157R61A225ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB157R61A225ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors ZRB157R61A225ME11D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 904334-ZRB157R61A225ME11D 490-ZRB157R61A225ME11DTR-ND 60-ZRB157R61A225ME11D ZRB157R61A225ME11D
Product Name Ceramic Capacitors - ZRB157R61A225ME11D Ceramic Capacitors Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details